PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Flush Mount
UPC: 641594241174
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 672453 |
| Product Name | 20625-WH/OPL Flush Mounts-Bowl Style |
| Application | Residential |