Capital Lighting, Inc. 79120-10 Exterior -Wall Mount 672448

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6.5 Bulb Type: LED Qty: 1 Wattage: 3
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6.5 Bulb Type: LED Qty: 1 Wattage: 3

Suppliers

Company
Product
Description
Supplier Links
79120-10 Exterior -Wall Mount - 672448 - Capital Lighting, Inc.
Columbus, OH, USA
79120-10 Exterior -Wall Mount
672448
79120-10 Exterior -Wall Mount 672448
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6.5 Bulb Type: LED Qty: 1 Wattage: 3

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 6.5
Bulb
Type: LED
Qty: 1
Wattage: 3

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672448
Product Name 79120-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details