Capital Lighting, Inc. 79110-12 Exterior -Wall Mount 672441

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: LED Qty: 1 Wattage: 3
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: LED Qty: 1 Wattage: 3

Suppliers

Company
Product
Description
Supplier Links
79110-12 Exterior -Wall Mount - 672441 - Capital Lighting, Inc.
Columbus, OH, USA
79110-12 Exterior -Wall Mount
672441
79110-12 Exterior -Wall Mount 672441
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: LED Qty: 1 Wattage: 3

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 8
Bulb
Type: LED
Qty: 1
Wattage: 3

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672441
Product Name 79110-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details