Capital Lighting, Inc. 1002EB Exterior -Wall Mount 672434

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Bronze Weight: 2.49 Product Name: One Light Outdoor Wall Lantern UPC: 783209100268 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Bronze Weight: 2.49 Product Name: One Light Outdoor Wall Lantern UPC: 783209100268 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1002EB Exterior -Wall Mount - 672434 - Capital Lighting, Inc.
Columbus, OH, USA
1002EB Exterior -Wall Mount
672434
1002EB Exterior -Wall Mount 672434
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Bronze Weight: 2.49 Product Name: One Light Outdoor Wall Lantern UPC: 783209100268 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Empire Bronze
Weight: 2.49
Product Name: One Light Outdoor Wall Lantern
UPC: 783209100268
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672434
Product Name 1002EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details