Capital Lighting, Inc. 20343-SAT/RFR Exterior -Wall Mount 672418

Description
PRODUCT DETAILS / SPECS Height: 16.75 Length 16.75 Extension: 5.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594083934 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 16.75 Length 16.75 Extension: 5.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594083934 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20343-SAT/RFR Exterior -Wall Mount - 672418 - Capital Lighting, Inc.
Columbus, OH, USA
20343-SAT/RFR Exterior -Wall Mount
672418
20343-SAT/RFR Exterior -Wall Mount 672418
PRODUCT DETAILS / SPECS Height: 16.75 Length 16.75 Extension: 5.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594083934 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 16.75
Length 16.75
Extension: 5.3
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin
Product Name: Two Light Wall Fixture
UPC: 641594083934
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672418
Product Name 20343-SAT/RFR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details