Capital Lighting, Inc. 20335-SAT/RFR Exterior -Wall Mt./Flush 672410

Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 4.75 Bulb Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594122855 Category: Wall Fixture Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 4.75 Bulb Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594122855 Category: Wall Fixture Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20335-SAT/RFR Exterior -Wall Mt./Flush - 672410 - Capital Lighting, Inc.
Columbus, OH, USA
20335-SAT/RFR Exterior -Wall Mt./Flush
672410
20335-SAT/RFR Exterior -Wall Mt./Flush 672410
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 4.75 Bulb Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594122855 Category: Wall Fixture Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 8.25
Length 8.25
Extension: 4.75
Bulb
Qty: 1
Wattage: 60
Finish: Satin
Product Name: One Light Wall Fixture
UPC: 641594122855
Category: Wall Fixture
Glass: Ribbed Frosted
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672410
Product Name 20335-SAT/RFR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details