Capital Lighting, Inc. 20351-BRZ/CLR Exterior -Spot Lights 672407

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Length 4.00 Extension: 5 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Spotlight UPC: 641594089288 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Length 4.00 Extension: 5 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Spotlight UPC: 641594089288 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20351-BRZ/CLR Exterior -Spot Lights - 672407 - Capital Lighting, Inc.
Columbus, OH, USA
20351-BRZ/CLR Exterior -Spot Lights
672407
20351-BRZ/CLR Exterior -Spot Lights 672407
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Length 4.00 Extension: 5 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Spotlight UPC: 641594089288 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.00
Length 4.00
Extension: 5
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Bronze
Product Name: One Light Spotlight
UPC: 641594089288
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672407
Product Name 20351-BRZ/CLR Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details