Capital Lighting, Inc. 20352-BRZ/CLR Exterior -Spot Lights 672406

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Length 6.50 Extension: 4 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594089301 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Length 6.50 Extension: 4 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594089301 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20352-BRZ/CLR Exterior -Spot Lights - 672406 - Capital Lighting, Inc.
Columbus, OH, USA
20352-BRZ/CLR Exterior -Spot Lights
672406
20352-BRZ/CLR Exterior -Spot Lights 672406
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Length 6.50 Extension: 4 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594089301 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.50
Length 6.50
Extension: 4
Bulb
Type: Halogen
Qty: 2
Wattage: 35
Finish: Bronze
Product Name: Two Light Wall Fixture
UPC: 641594089301
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672406
Product Name 20352-BRZ/CLR Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details