Capital Lighting, Inc. 20351-SAT/CLR Exterior -Spot Lights 672404

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Length 4.00 Extension: 5 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Satin Product Name: One Light Spotlight UPC: 641594089295 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Length 4.00 Extension: 5 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Satin Product Name: One Light Spotlight UPC: 641594089295 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20351-SAT/CLR Exterior -Spot Lights - 672404 - Capital Lighting, Inc.
Columbus, OH, USA
20351-SAT/CLR Exterior -Spot Lights
672404
20351-SAT/CLR Exterior -Spot Lights 672404
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Length 4.00 Extension: 5 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Satin Product Name: One Light Spotlight UPC: 641594089295 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.00
Length 4.00
Extension: 5
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Satin
Product Name: One Light Spotlight
UPC: 641594089295
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672404
Product Name 20351-SAT/CLR Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details