Capital Lighting, Inc. F2214MB Pendants-Glass Down 671994

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 22.25 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Modern Bronze Product Name: Four Light Pendant Entry UPC: 782042992146 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 22.25 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Modern Bronze Product Name: Four Light Pendant Entry UPC: 782042992146 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
F2214MB Pendants-Glass Down - 671994 - Capital Lighting, Inc.
Columbus, OH, USA
F2214MB Pendants-Glass Down
671994
F2214MB Pendants-Glass Down 671994
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 22.25 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Modern Bronze Product Name: Four Light Pendant Entry UPC: 782042992146 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 22.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Modern Bronze
Product Name: Four Light Pendant Entry
UPC: 782042992146
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671994
Product Name F2214MB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details