Capital Lighting, Inc. F2225SB Pendants-Drum Shade 671991

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.75 Length 29.75 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Soleil Bronze Product Name: Five Light Pendant Dining UPC: 782042992177 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.75 Length 29.75 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Soleil Bronze Product Name: Five Light Pendant Dining UPC: 782042992177 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
F2225SB Pendants-Drum Shade - 671991 - Capital Lighting, Inc.
Columbus, OH, USA
F2225SB Pendants-Drum Shade
671991
F2225SB Pendants-Drum Shade 671991
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.75 Length 29.75 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Soleil Bronze Product Name: Five Light Pendant Dining UPC: 782042992177 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.75
Length 29.75
Extension: 7.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Soleil Bronze
Product Name: Five Light Pendant Dining
UPC: 782042992177
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671991
Product Name F2225SB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details