Capital Lighting, Inc. B5011FI Exterior -Wall Mt./Flush 671979

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 3.5 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Wall Lantern UPC: 782042983267 Category: Exterior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 3.5 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Wall Lantern UPC: 782042983267 Category: Exterior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B5011FI Exterior -Wall Mt./Flush - 671979 - Capital Lighting, Inc.
Columbus, OH, USA
B5011FI Exterior -Wall Mt./Flush
671979
B5011FI Exterior -Wall Mt./Flush 671979
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 3.5 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Wall Lantern UPC: 782042983267 Category: Exterior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.00
Extension: 3.5
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: French Iron
Product Name: Two Light Wall Lantern
UPC: 782042983267
Category: Exterior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671979
Product Name B5011FI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details