PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Treasured Silver Leaf
Product Name: Four Light Pendant
UPC: 782042750104
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671967 |
| Product Name | 121-44 Pendants-Glass Down |
| Application | Residential |