Capital Lighting, Inc. 121-46 Pendants-Glass Down 671964

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Treasured Silver Leaf Product Name: Six Light Pendant UPC: 782042750111 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Treasured Silver Leaf Product Name: Six Light Pendant UPC: 782042750111 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
121-46 Pendants-Glass Down - 671964 - Capital Lighting, Inc.
Columbus, OH, USA
121-46 Pendants-Glass Down
671964
121-46 Pendants-Glass Down 671964
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Treasured Silver Leaf Product Name: Six Light Pendant UPC: 782042750111 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Treasured Silver Leaf
Product Name: Six Light Pendant
UPC: 782042750111
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671964
Product Name 121-46 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details