Capital Lighting, Inc. 123-31 Semi-Flush Mts.-Drum Shade 671960

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: One Light Semi-Flush UPC: 782042750159 Category: Interior Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: One Light Semi-Flush UPC: 782042750159 Category: Interior Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
123-31 Semi-Flush Mts.-Drum Shade - 671960 - Capital Lighting, Inc.
Columbus, OH, USA
123-31 Semi-Flush Mts.-Drum Shade
671960
123-31 Semi-Flush Mts.-Drum Shade 671960
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: One Light Semi-Flush UPC: 782042750159 Category: Interior Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Riviera Bronze with Silver
Product Name: One Light Semi-Flush
UPC: 782042750159
Category: Interior
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671960
Product Name 123-31 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details