Capital Lighting, Inc. 130-12 Sconces-Double Candle 671957

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Length 15.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Royal Bronze Product Name: Two Light Wall Sconce UPC: 782042750685 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Length 15.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Royal Bronze Product Name: Two Light Wall Sconce UPC: 782042750685 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
130-12 Sconces-Double Candle - 671957 - Capital Lighting, Inc.
Columbus, OH, USA
130-12 Sconces-Double Candle
671957
130-12 Sconces-Double Candle 671957
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Length 15.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Royal Bronze Product Name: Two Light Wall Sconce UPC: 782042750685 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.50
Length 15.50
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 25
Finish: Royal Bronze
Product Name: Two Light Wall Sconce
UPC: 782042750685
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.625``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671957
Product Name 130-12 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details