Capital Lighting, Inc. 123-511 Island/Pool Table-Drum Shades 671937

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 37.00 Length 37.00 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: 11 Light Island Light UPC: 782042750203 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 37.00 Length 37.00 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: 11 Light Island Light UPC: 782042750203 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
123-511 Island/Pool Table-Drum Shades - 671937 - Capital Lighting, Inc.
Columbus, OH, USA
123-511 Island/Pool Table-Drum Shades
671937
123-511 Island/Pool Table-Drum Shades 671937
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 37.00 Length 37.00 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: 11 Light Island Light UPC: 782042750203 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 37.00
Length 37.00
Bulb
Type: Candelabra
Qty: 11
Wattage: 60
Finish: Riviera Bronze with Silver
Product Name: 11 Light Island Light
UPC: 782042750203
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671937
Product Name 123-511 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details