Capital Lighting, Inc. 125-12 Sconces-Pocket 671935

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.00 Extension: 5.25 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Two Light Wall Sconce UPC: 782042750296 Category: Interior Canopy: 4.75``H Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.00 Extension: 5.25 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Two Light Wall Sconce UPC: 782042750296 Category: Interior Canopy: 4.75``H Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
125-12 Sconces-Pocket - 671935 - Capital Lighting, Inc.
Columbus, OH, USA
125-12 Sconces-Pocket
671935
125-12 Sconces-Pocket 671935
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.00 Extension: 5.25 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Two Light Wall Sconce UPC: 782042750296 Category: Interior Canopy: 4.75``H Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 11.00
Extension: 5.25
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Silver And Gold Leaf
Product Name: Two Light Wall Sconce
UPC: 782042750296
Category: Interior
Canopy: 4.75``H
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671935
Product Name 125-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details