Capital Lighting, Inc. 128-43 Pendants-Other 671929

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.75 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Modern Silver Product Name: Three Light Pendant UPC: 782042750555 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.75 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Modern Silver Product Name: Three Light Pendant UPC: 782042750555 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
128-43 Pendants-Other - 671929 - Capital Lighting, Inc.
Columbus, OH, USA
128-43 Pendants-Other
671929
128-43 Pendants-Other 671929
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.75 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Modern Silver Product Name: Three Light Pendant UPC: 782042750555 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 23.75
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Modern Silver
Product Name: Three Light Pendant
UPC: 782042750555
Category: Interior
Canopy: 18``LX4.75``W/DiaX9.5``H
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671929
Product Name 128-43 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details