Capital Lighting, Inc. 129-40 Mini Pendants-Chain 671923

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Two Tone Natual Wood Product Name: One Light Mini-Pendant UPC: 782042750593 Category: Interior Canopy: 0.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Two Tone Natual Wood Product Name: One Light Mini-Pendant UPC: 782042750593 Category: Interior Canopy: 0.75``H

Suppliers

Company
Product
Description
Supplier Links
129-40 Mini Pendants-Chain - 671923 - Capital Lighting, Inc.
Columbus, OH, USA
129-40 Mini Pendants-Chain
671923
129-40 Mini Pendants-Chain 671923
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Two Tone Natual Wood Product Name: One Light Mini-Pendant UPC: 782042750593 Category: Interior Canopy: 0.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Two Tone Natual Wood
Product Name: One Light Mini-Pendant
UPC: 782042750593
Category: Interior
Canopy: 0.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671923
Product Name 129-40 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details