Capital Lighting, Inc. 125-34 Semi-Flush Mts.-Other 671919

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.50 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Four Light Semi-Flush UPC: 782042750319 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.50 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Four Light Semi-Flush UPC: 782042750319 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
125-34 Semi-Flush Mts.-Other - 671919 - Capital Lighting, Inc.
Columbus, OH, USA
125-34 Semi-Flush Mts.-Other
671919
125-34 Semi-Flush Mts.-Other 671919
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.50 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Four Light Semi-Flush UPC: 782042750319 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 15.50
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Silver And Gold Leaf
Product Name: Four Light Semi-Flush
UPC: 782042750319
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671919
Product Name 125-34 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details