Capital Lighting, Inc. 125-41 Mini Pendants-Chain 671917

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver And Gold Leaf Product Name: One Light Mini-Pendant UPC: 782042750326 Category: Interior Canopy: 5.25``LX5.25``W/DiaX 0.5``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver And Gold Leaf Product Name: One Light Mini-Pendant UPC: 782042750326 Category: Interior Canopy: 5.25``LX5.25``W/DiaX 0.5``H

Suppliers

Company
Product
Description
Supplier Links
125-41 Mini Pendants-Chain - 671917 - Capital Lighting, Inc.
Columbus, OH, USA
125-41 Mini Pendants-Chain
671917
125-41 Mini Pendants-Chain 671917
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver And Gold Leaf Product Name: One Light Mini-Pendant UPC: 782042750326 Category: Interior Canopy: 5.25``LX5.25``W/DiaX 0.5``H

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver And Gold Leaf
Product Name: One Light Mini-Pendant
UPC: 782042750326
Category: Interior
Canopy: 5.25``LX5.25``W/DiaX0.5``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671917
Product Name 125-41 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details