Capital Lighting, Inc. 126-43 Pendants-Other 671909

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Leaf Accents Product Name: Three Light Pendant Dining UPC: 782042750418 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Leaf Accents Product Name: Three Light Pendant Dining UPC: 782042750418 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
126-43 Pendants-Other - 671909 - Capital Lighting, Inc.
Columbus, OH, USA
126-43 Pendants-Other
671909
126-43 Pendants-Other 671909
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Leaf Accents Product Name: Three Light Pendant Dining UPC: 782042750418 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Silver Leaf Accents
Product Name: Three Light Pendant Dining
UPC: 782042750418
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671909
Product Name 126-43 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details