Capital Lighting, Inc. 126-78 Pendants-Other 671906

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 37.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Accents Product Name: Eight Light Pendant Large UPC: 782042750449 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 37.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Accents Product Name: Eight Light Pendant Large UPC: 782042750449 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
126-78 Pendants-Other - 671906 - Capital Lighting, Inc.
Columbus, OH, USA
126-78 Pendants-Other
671906
126-78 Pendants-Other 671906
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 37.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Accents Product Name: Eight Light Pendant Large UPC: 782042750449 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver Leaf Accents
Product Name: Eight Light Pendant Large
UPC: 782042750449
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671906
Product Name 126-78 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details