Capital Lighting, Inc. 128-41 Mini Pendants-Rod 671905

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Modern Silver Product Name: One Light Mini-Pendant UPC: 782042750531 Category: Interior Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Modern Silver Product Name: One Light Mini-Pendant UPC: 782042750531 Category: Interior Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
128-41 Mini Pendants-Rod - 671905 - Capital Lighting, Inc.
Columbus, OH, USA
128-41 Mini Pendants-Rod
671905
128-41 Mini Pendants-Rod 671905
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Modern Silver Product Name: One Light Mini-Pendant UPC: 782042750531 Category: Interior Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Modern Silver
Product Name: One Light Mini-Pendant
UPC: 782042750531
Category: Interior
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671905
Product Name 128-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details