Capital Lighting, Inc. 126-48 Pendants-Other 671904

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Accents Product Name: Eight Light Pendant Medium UPC: 782042750432 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Accents Product Name: Eight Light Pendant Medium UPC: 782042750432 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
126-48 Pendants-Other - 671904 - Capital Lighting, Inc.
Columbus, OH, USA
126-48 Pendants-Other
671904
126-48 Pendants-Other 671904
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Accents Product Name: Eight Light Pendant Medium UPC: 782042750432 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver Leaf Accents
Product Name: Eight Light Pendant Medium
UPC: 782042750432
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671904
Product Name 126-48 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details