Capital Lighting, Inc. FAL-9672-35-NCKL Semi-Flush Mts.-Bowl Style 671876

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: GU24 Qty: 6 Wattage: 18 Finish: Brushed Nickel Product Name: Six Light Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: GU24 Qty: 6 Wattage: 18 Finish: Brushed Nickel Product Name: Six Light Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-9672-35-NCKL Semi-Flush Mts.-Bowl Style - 671876 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-9672-35-NCKL Semi-Flush Mts.-Bowl Style
671876
FAL-9672-35-NCKL Semi-Flush Mts.-Bowl Style 671876
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: GU24 Qty: 6 Wattage: 18 Finish: Brushed Nickel Product Name: Six Light Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Bulb
Type: GU24
Qty: 6
Wattage: 18
Finish: Brushed Nickel
Product Name: Six Light Bowls
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671876
Product Name FAL-9672-35-NCKL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details