Capital Lighting, Inc. GLA-8715-16-CLRT-MBLK Large Chandeliers-Glass Shade 671859

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Matte Black Product Name: 15 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Matte Black Product Name: 15 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8715-16-CLRT-MBLK Large Chandeliers-Glass Shade - 671859 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8715-16-CLRT-MBLK Large Chandeliers-Glass Shade
671859
GLA-8715-16-CLRT-MBLK Large Chandeliers-Glass Shade 671859
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Matte Black Product Name: 15 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 34.00
Bulb
Type: G16.5
Qty: 15
Wattage: 60
Finish: Matte Black
Product Name: 15 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671859
Product Name GLA-8715-16-CLRT-MBLK Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details