Capital Lighting, Inc. FSN-8767-10-OPAL-MBLK Mid. Chandeliers-Pillar Candle 671838

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: G16.5 Qty: 21 Wattage: 60 Finish: Matte Black Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: G16.5 Qty: 21 Wattage: 60 Finish: Matte Black Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FSN-8767-10-OPAL-MBLK Mid. Chandeliers-Pillar Candle - 671838 - Capital Lighting, Inc.
Columbus, OH, USA
FSN-8767-10-OPAL-MBLK Mid. Chandeliers-Pillar Candle
671838
FSN-8767-10-OPAL-MBLK Mid. Chandeliers-Pillar Candle 671838
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: G16.5 Qty: 21 Wattage: 60 Finish: Matte Black Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: G16.5
Qty: 21
Wattage: 60
Finish: Matte Black
Product Name: 21 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671838
Product Name FSN-8767-10-OPAL-MBLK Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details