Capital Lighting, Inc. FSN-8764-10-OPAL-NCKL Island/Pool Table-Pillar Candle 671835

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Extension: 13 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Brushed Nickel Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Extension: 13 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Brushed Nickel Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
FSN-8764-10-OPAL-NCKL Island/Pool Table-Pillar Candle - 671835 - Capital Lighting, Inc.
Columbus, OH, USA
FSN-8764-10-OPAL-NCKL Island/Pool Table-Pillar Candle
671835
FSN-8764-10-OPAL-NCKL Island/Pool Table-Pillar Candle 671835
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Extension: 13 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Brushed Nickel Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 34.00
Extension: 13
Bulb
Type: G16.5
Qty: 14
Wattage: 60
Finish: Brushed Nickel
Product Name: 14 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx35`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671835
Product Name FSN-8764-10-OPAL-NCKL Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details