Capital Lighting, Inc. FSN-8523-20-OPAL-NCKL Bathroom Fixtures-Three Lights 671833

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 10.50 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 10.50 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
FSN-8523-20-OPAL-NCKL Bathroom Fixtures-Three Lights - 671833 - Capital Lighting, Inc.
Columbus, OH, USA
FSN-8523-20-OPAL-NCKL Bathroom Fixtures-Three Lights
671833
FSN-8523-20-OPAL-NCKL Bathroom Fixtures-Three Lights 671833
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 10.50 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 10.50
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Bath Bar
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671833
Product Name FSN-8523-20-OPAL-NCKL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details