Capital Lighting, Inc. FSN-8524-20-OPAL-NCKL Bathroom Fixtures-Four Lights 671831

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
FSN-8524-20-OPAL-NCKL Bathroom Fixtures-Four Lights - 671831 - Capital Lighting, Inc.
Columbus, OH, USA
FSN-8524-20-OPAL-NCKL Bathroom Fixtures-Four Lights
671831
FSN-8524-20-OPAL-NCKL Bathroom Fixtures-Four Lights 671831
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 10.50
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath Bar
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671831
Product Name FSN-8524-20-OPAL-NCKL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details