Capital Lighting, Inc. GLA-8524-16-WHTW-NCKL Bathroom Fixtures-Four Lights 671826

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 11.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 11.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
GLA-8524-16-WHTW-NCKL Bathroom Fixtures-Four Lights - 671826 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8524-16-WHTW-NCKL Bathroom Fixtures-Four Lights
671826
GLA-8524-16-WHTW-NCKL Bathroom Fixtures-Four Lights 671826
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 11.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 11.25
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath Bar
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671826
Product Name GLA-8524-16-WHTW-NCKL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details