Capital Lighting, Inc. GLA-8531-16-WHTW-NCKL Sconces-Single Glass 671823

Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
GLA-8531-16-WHTW-NCKL Sconces-Single Glass - 671823 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8531-16-WHTW-NCKL Sconces-Single Glass
671823
GLA-8531-16-WHTW-NCKL Sconces-Single Glass 671823
PRODUCT DETAILS / SPECS Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Bulb
Type: Medium
Qty: 1
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Deco
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671823
Product Name GLA-8531-16-WHTW-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details