Capital Lighting, Inc. GLA-8532-16-AMBR-DBRZ Bathroom Fixtures-Two Lights 671821

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.75 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.75 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
GLA-8532-16-AMBR-DBRZ Bathroom Fixtures-Two Lights - 671821 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8532-16-AMBR-DBRZ Bathroom Fixtures-Two Lights
671821
GLA-8532-16-AMBR-DBRZ Bathroom Fixtures-Two Lights 671821
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.75 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 9.75
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Bronze
Product Name: Two Light Bath Bar
Category: Deco
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671821
Product Name GLA-8532-16-AMBR-DBRZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details