Capital Lighting, Inc. GLA-8533-16-CLRT-CROM Bathroom Fixtures-Three Lights 671820

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.75 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.75 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
GLA-8533-16-CLRT-CROM Bathroom Fixtures-Three Lights - 671820 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8533-16-CLRT-CROM Bathroom Fixtures-Three Lights
671820
GLA-8533-16-CLRT-CROM Bathroom Fixtures-Three Lights 671820
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.75 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.75
Extension: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Product Name: Three Light Bath Bar
Category: Deco
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671820
Product Name GLA-8533-16-CLRT-CROM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details