Capital Lighting, Inc. FSN-8776-10-OPAL-NCKL Sconces-Triple Glass 671813

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.00 Extension: 8.75 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.00 Extension: 8.75 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
FSN-8776-10-OPAL-NCKL Sconces-Triple Glass - 671813 - Capital Lighting, Inc.
Columbus, OH, USA
FSN-8776-10-OPAL-NCKL Sconces-Triple Glass
671813
FSN-8776-10-OPAL-NCKL Sconces-Triple Glass 671813
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.00 Extension: 8.75 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 9.00
Extension: 8.75
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671813
Product Name FSN-8776-10-OPAL-NCKL Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details