PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.25
Extension: 7
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 1,012.00
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671810 |
| Product Name | FSN-8781-10-OPAL-NCKL Sconces-Single Glass |
| Application | Residential |