Capital Lighting, Inc. GLA-8521-16-AMBR-DBRZ Sconces-Single Glass 671808

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
GLA-8521-16-AMBR-DBRZ Sconces-Single Glass - 671808 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8521-16-AMBR-DBRZ Sconces-Single Glass
671808
GLA-8521-16-AMBR-DBRZ Sconces-Single Glass 671808
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.25
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671808
Product Name GLA-8521-16-AMBR-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details