Capital Lighting, Inc. FSN-8975-10-OPAL-DBRZ Bathroom Fixtures-Two Lights 671806

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
FSN-8975-10-OPAL-DBRZ Bathroom Fixtures-Two Lights - 671806 - Capital Lighting, Inc.
Columbus, OH, USA
FSN-8975-10-OPAL-DBRZ Bathroom Fixtures-Two Lights
671806
FSN-8975-10-OPAL-DBRZ Bathroom Fixtures-Two Lights 671806
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.25
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Bronze
Product Name: Two Light Wall Sconce
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671806
Product Name FSN-8975-10-OPAL-DBRZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details