Capital Lighting, Inc. 5411-AN Flush Mounts-Bowl Style 671699

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: One Light Flush Mount UPC: 806134105990 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: One Light Flush Mount UPC: 806134105990 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5411-AN Flush Mounts-Bowl Style - 671699 - Capital Lighting, Inc.
Columbus, OH, USA
5411-AN Flush Mounts-Bowl Style
671699
5411-AN Flush Mounts-Bowl Style 671699
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: One Light Flush Mount UPC: 806134105990 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Length 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 5
Product Name: One Light Flush Mount
UPC: 806134105990
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671699
Product Name 5411-AN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details