Capital Lighting, Inc. 5644-PN Pendants-Drum Shade 671698

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Four Light Pendant UPC: 806134107178 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Four Light Pendant UPC: 806134107178 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5644-PN Pendants-Drum Shade - 671698 - Capital Lighting, Inc.
Columbus, OH, USA
5644-PN Pendants-Drum Shade
671698
5644-PN Pendants-Drum Shade 671698
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Four Light Pendant UPC: 806134107178 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.75
Length 15.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 12
Product Name: Four Light Pendant
UPC: 806134107178
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671698
Product Name 5644-PN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details