Capital Lighting, Inc. C6218RBSCT Flush Mounts-Bowl Style 671683

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 5.65 Product Name: Two Light Flushmount Ceiling Fixture UPC: 037949356332 Glass: White swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 5.65 Product Name: Two Light Flushmount Ceiling Fixture UPC: 037949356332 Glass: White swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
C6218RBSCT Flush Mounts-Bowl Style - 671683 - Capital Lighting, Inc.
Columbus, OH, USA
C6218RBSCT Flush Mounts-Bowl Style
671683
C6218RBSCT Flush Mounts-Bowl Style 671683
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 5.65 Product Name: Two Light Flushmount Ceiling Fixture UPC: 037949356332 Glass: White swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 5.65
Product Name: Two Light Flushmount Ceiling Fixture
UPC: 037949356332
Glass: White swirl
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671683
Product Name C6218RBSCT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details