Capital Lighting, Inc. 6295-OB Bathroom Fixtures-Five+Lights 671669

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 6.50 Extension: 4 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Old Bronze Weight: 18 Product Name: Five Light Bath And Vanity Fixture UPC: 806134115098 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 6.50 Extension: 4 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Old Bronze Weight: 18 Product Name: Five Light Bath And Vanity Fixture UPC: 806134115098 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6295-OB Bathroom Fixtures-Five+Lights - 671669 - Capital Lighting, Inc.
Columbus, OH, USA
6295-OB Bathroom Fixtures-Five+Lights
671669
6295-OB Bathroom Fixtures-Five+Lights 671669
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 6.50 Extension: 4 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Old Bronze Weight: 18 Product Name: Five Light Bath And Vanity Fixture UPC: 806134115098 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 6.50
Extension: 4
Bulb
Type: G9
Qty: 5
Wattage: 50
Finish: Old Bronze
Weight: 18
Product Name: Five Light Bath And Vanity Fixture
UPC: 806134115098
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671669
Product Name 6295-OB Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details