Capital Lighting, Inc. 6511-OB Semi-Flush Mts.-Other 671667

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: One Light Semi Flush UPC: 806134105457 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: One Light Semi Flush UPC: 806134105457 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6511-OB Semi-Flush Mts.-Other - 671667 - Capital Lighting, Inc.
Columbus, OH, USA
6511-OB Semi-Flush Mts.-Other
671667
6511-OB Semi-Flush Mts.-Other 671667
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: One Light Semi Flush UPC: 806134105457 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 9
Product Name: One Light Semi Flush
UPC: 806134105457
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671667
Product Name 6511-OB Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details