Capital Lighting, Inc. 6521-AN Mini Pendants-Rod 671664

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 11 Product Name: One Light Pendant UPC: 806134105488 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 11 Product Name: One Light Pendant UPC: 806134105488 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6521-AN Mini Pendants-Rod - 671664 - Capital Lighting, Inc.
Columbus, OH, USA
6521-AN Mini Pendants-Rod
671664
6521-AN Mini Pendants-Rod 671664
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 11 Product Name: One Light Pendant UPC: 806134105488 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 72.00
Length 72.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 11
Product Name: One Light Pendant
UPC: 806134105488
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671664
Product Name 6521-AN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details