Capital Lighting, Inc. BBP613SAMV Pendants-Bowl Style 671656

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: CFQ Qty: 6 Wattage: 13 Finish: Satin Aluminum Weight: 14 Product Name: Six Light Bowl Pendant UPC: 037949359906 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: CFQ Qty: 6 Wattage: 13 Finish: Satin Aluminum Weight: 14 Product Name: Six Light Bowl Pendant UPC: 037949359906 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
BBP613SAMV Pendants-Bowl Style - 671656 - Capital Lighting, Inc.
Columbus, OH, USA
BBP613SAMV Pendants-Bowl Style
671656
BBP613SAMV Pendants-Bowl Style 671656
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: CFQ Qty: 6 Wattage: 13 Finish: Satin Aluminum Weight: 14 Product Name: Six Light Bowl Pendant UPC: 037949359906 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 24.00
Bulb
Type: CFQ
Qty: 6
Wattage: 13
Finish: Satin Aluminum
Weight: 14
Product Name: Six Light Bowl Pendant
UPC: 037949359906
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671656
Product Name BBP613SAMV Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details