Capital Lighting, Inc. BRW218SNEC-PC Exterior -Wall Mt./Flush 671655

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 4.6 Product Name: Two Light Outdoor Wall Sconce UPC: 037949345275 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 4.6 Product Name: Two Light Outdoor Wall Sconce UPC: 037949345275 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
BRW218SNEC-PC Exterior -Wall Mt./Flush - 671655 - Capital Lighting, Inc.
Columbus, OH, USA
BRW218SNEC-PC Exterior -Wall Mt./Flush
671655
BRW218SNEC-PC Exterior -Wall Mt./Flush 671655
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 4.6 Product Name: Two Light Outdoor Wall Sconce UPC: 037949345275 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 18.00
Extension: 4
Bulb
Type: CFQ
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 4.6
Product Name: Two Light Outdoor Wall Sconce
UPC: 037949345275
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671655
Product Name BRW218SNEC-PC Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details