Capital Lighting, Inc. BRW218RBEC-PC Exterior -Wall Mt./Flush 671652

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 4.6 Product Name: Two Light Outdoor Wall Sconce UPC: 037949345077 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 4.6 Product Name: Two Light Outdoor Wall Sconce UPC: 037949345077 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
BRW218RBEC-PC Exterior -Wall Mt./Flush - 671652 - Capital Lighting, Inc.
Columbus, OH, USA
BRW218RBEC-PC Exterior -Wall Mt./Flush
671652
BRW218RBEC-PC Exterior -Wall Mt./Flush 671652
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 4.6 Product Name: Two Light Outdoor Wall Sconce UPC: 037949345077 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 18.00
Extension: 4
Bulb
Type: CFQ
Qty: 2
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 4.6
Product Name: Two Light Outdoor Wall Sconce
UPC: 037949345077
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671652
Product Name BRW218RBEC-PC Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details