Capital Lighting, Inc. 8331-PN Sconces-Single Glass 671638

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134105822 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134105822 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8331-PN Sconces-Single Glass - 671638 - Capital Lighting, Inc.
Columbus, OH, USA
8331-PN Sconces-Single Glass
671638
8331-PN Sconces-Single Glass 671638
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134105822 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134105822
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671638
Product Name 8331-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details